54FCT574ATDB
54FCT574ATDB
Active
Description:  IC FF D-TYPE SNGL 8BIT 20CDIP
Manufacturer:  IDT
History Price: Active
In Stock: 38900
54FCT574ATDB vs 54F374LM
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
-
60 MHz
Max Propagation Delay @ V, Max CL
7.2ns @ 50pF
11ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
15mA, 48mA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
1 mA
86 mA
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-CDIP
20-LCCC (8.89x8.89)
Package / Case
20-CDIP (0.300", 7.62mm)
20-CLCC