54FCT374ATDB
54FCT374ATDB
Active
Description:  IC FF D-TYPE SNGL 8BIT 20CDIP
Manufacturer:  IDT
History Price: $14.90000
In Stock: 21200
54FCT374ATDB vs 54FCT574CTLB
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
-
-
Max Propagation Delay @ V, Max CL
7.2ns @ 50pF
6.2ns @ 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
15mA, 48mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
1 mA
1 mA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-CDIP
20-LCC (8.89x8.89)
Package / Case
20-CDIP (0.300", 7.62mm)
20-LCC