Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ IDT 54FCT374ATDB
54FCT374ATDB
Active
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20CDIP
Manufacturer:
IDT
Datasheet:
54FCT374ATDB Datasheet
History Price: $14.90000
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54FCT374ATDB vs 54F174/BEA
Part No
54FCT374ATDB
54F174/BEA
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
IDT
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
-
-
Max Propagation Delay @ V, Max CL
7.2ns @ 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
15mA, 48mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
1 mA
-
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
20-CDIP
-
Package / Case
20-CDIP (0.300", 7.62mm)
-