Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ IDT 54FCT373ATDB
54FCT373ATDB
Active
Logic - Latches
Description:
54FCT373 - FAST CMOS OCTAL TRANS
Manufacturer:
IDT
Datasheet:
54FCT373ATDB Datasheet
History Price: $14.90000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54FCT373ATDB vs 54F533FMQB
Part No
54FCT373ATDB
54F533FMQB
Category
Logic - Latches
Logic - Latches
Manufacturer
IDT
National Semiconductor
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State, Inverted
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
9.8ns
14ns @ 5V, 50pF
Current - Output High, Low
-
3mA, 20mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
20-CFlatpack
Supplier Device Package
20-CDIP
20-CFP