54FCT245CTLB
54FCT245CTLB
Last Time Buy
Description:  IC TXRX NON-INVERT 5.5V 20LCC
Manufacturer:  Renesas Electronics
History Price: $19.43882
In Stock: 700
54FCT245CTLB vs 54F652SDM
Series
54FCT
54F
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC
24-CDIP (0.400", 10.16mm)
Supplier Device Package
20-LCC (8.89x8.89)
24-CERDIP