Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Renesas Electronics 54FCT245ATLB
54FCT245ATLB
Last Time Buy
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.5V 20LCC
Manufacturer:
Renesas Electronics
Datasheet:
54FCT245ATLB Datasheet
History Price: $17.01732
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54FCT245ATLB vs 54F544DM
Part No
54FCT245ATLB
54F544DM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
National Semiconductor
Series
54FCT
-
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC
24-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCC (8.89x8.89)
24-CDIP