Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Rochester Electronics 54FCT244DM/B
54FCT244DM/B
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
54FCT244DM/B
Manufacturer:
Rochester Electronics
Datasheet:
54FCT244DM/B Datasheet
History Price: $67.44000
In Stock: 7400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54FCT244DM/B vs 54FCT240ATLB
Part No
54FCT244DM/B
54FCT240ATLB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
Buffer, Inverting
Number of Elements
-
2
Number of Bits per Element
-
4
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
12mA, 48mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-LCC
Supplier Device Package
-
20-LCC (8.89x8.89)