54FCT244CTLB
54FCT244CTLB
Obsolete
Description:  IC BUFFER NON-INVERT 5.5V 20LCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 45200
54FCT244CTLB vs 54FCT16245CTEB
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
48-CFlatPack
Supplier Device Package
20-LCC (8.89x8.89)
48-CerPack