54FCT240TLB
54FCT240TLB
Obsolete
Description:  IC BUFFER INVERT 5.5V 20LCC
Manufacturer:  Renesas Electronics
Datasheet:   54FCT240TLB Datasheet
History Price: Obsolete
In Stock: 8600
54FCT240TLB vs 54F657SDMQB
Series
-
54F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
Tri-State, Non-Inverted
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC
24-CDIP (0.400", 10.16mm)
Supplier Device Package
20-LCC (8.89x8.89)
24-CERDIP