54FCT240CTLB
54FCT240CTLB
Obsolete
Description:  IC BUFFER INVERT 5.5V 20LCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 15300
54FCT240CTLB vs 54F241LMQB
Series
-
54F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
20-CLCC
Supplier Device Package
20-LCC (8.89x8.89)
20-LCCC (8.89x8.89)