Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Renesas Electronics 54FCT16245CTEB
54FCT16245CTEB
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.5V 48CERPK
Manufacturer:
Renesas Electronics
Datasheet:
54FCT16245CTEB Datasheet
History Price: $50.57467
In Stock: 9800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54FCT16245CTEB vs 54FCT245TLB
Part No
54FCT16245CTEB
54FCT245TLB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
54FCT
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-CFlatPack
20-LCC
Supplier Device Package
48-CerPack
20-LCC (8.89x8.89)