54F74/BCA
54F74/BCA
Active
Description:  DUAL MARKED (M38510/34101BCA)
Manufacturer:  Rochester Electronics
Datasheet:   54F74/BCA Datasheet
History Price: Active
In Stock: 9000
54F74/BCA vs 54F379FMQB
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Standard
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
75 MHz
Max Propagation Delay @ V, Max CL
-
10ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
1mA, 20mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
40 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
16-CFlatPack
Package / Case
-
16-CFlatpack