Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54F651SDMQB
54F651SDMQB
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX INVERT 5.5V 24CDIP
Manufacturer:
National Semiconductor
Datasheet:
54F651SDMQB Datasheet
History Price: $7.25000
In Stock: 31100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54F651SDMQB vs 54FCT245CTLB
Part No
54F651SDMQB
54FCT245CTLB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Renesas Electronics
Series
54F
54FCT
Packaging
Bulk
Tube
Status
Active
Last Time Buy
Logic Type
Transceiver, Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.300", 7.62mm)
20-LCC
Supplier Device Package
24-CDIP
20-LCC (8.89x8.89)