Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54F646SDM
54F646SDM
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS TRANSCEIVER, F/FAST SERIES
Manufacturer:
National Semiconductor
Datasheet:
54F646SDM Datasheet
History Price: $9.18000
In Stock: 18900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54F646SDM vs 54F240LMQB
Part No
54F646SDM
54F240LMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
24-CDIP
20-LCCC (8.89x8.89)