Function
Standard
Standard
Output Type
Tri-State, Non-Inverted
Tri-State
Number of Bits per Element
8
8
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
7.2ns @ 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
3mA, 20mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
86 mA
1 mA
Input Capacitance
-
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
20-CDIP
Package / Case
20-CLCC
20-CDIP (0.300", 7.62mm)