54F574LMQB
54F574LMQB
Active
Description:  IC FF D-TYPE SGL 8BIT 20LCCC
Manufacturer:  National Semiconductor
Datasheet:   54F574LMQB Datasheet
History Price: $8.48000
In Stock: 27900
54F574LMQB vs 54F374LM
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
60 MHz
60 MHz
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
11ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
3mA, 20mA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
86 mA
86 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
20-LCCC (8.89x8.89)
Package / Case
20-CLCC
20-CLCC