54F574DM-MLS
54F574DM-MLS
Active
Description:  BUS DRIVER, F/FAST SERIES, 1-FUN
Manufacturer:  National Semiconductor
History Price: $323.91000
In Stock: 46800
54F574DM-MLS vs 54F273/QSA
Series
54F
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State, Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
60 MHz
-
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
3mA, 20mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
86 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
20-CERDIP
-
Package / Case
20-CDIP (0.300", 7.62mm)
-