54F574DM-MLS
54F574DM-MLS
Active
Description:  BUS DRIVER, F/FAST SERIES, 1-FUN
Manufacturer:  National Semiconductor
History Price: $323.91000
In Stock: 46800
54F574DM-MLS vs 54F175DC
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Clock Frequency
60 MHz
80 MHz
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
10.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
3mA, 20mA
1mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
86 mA
34 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
20-CERDIP
16-CDIP
Package / Case
20-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)