Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54F574DM-MLS
54F574DM-MLS
Active
Logic - Flip Flops
Description:
BUS DRIVER, F/FAST SERIES, 1-FUN
Manufacturer:
National Semiconductor
Datasheet:
54F574DM-MLS Datasheet
History Price: $323.91000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54F574DM-MLS vs 54F174LMQB
Part No
54F574DM-MLS
54F174LMQB
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
6
Clock Frequency
60 MHz
70 MHz
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
12ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
3mA, 20mA
1mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
86 mA
45 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-CERDIP
20-LCCC (8.89x8.89)
Package / Case
20-CDIP (0.300", 7.62mm)
20-CLCC