Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Rochester Electronics 54F573/BSA
54F573/BSA
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
DUAL MARKED (M38510/34604BSA)
Manufacturer:
Rochester Electronics
Datasheet:
54F573/BSA Datasheet
History Price: $70.63000
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54F573/BSA vs 54F365FMQB
Part No
54F573/BSA
54F365FMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
-
Buffer, Non-Inverting
Number of Elements
-
1
Number of Bits per Element
-
6
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
12mA, 48mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-CFlatpack
Supplier Device Package
-
16-CFlatPack