54F544DMQB
54F544DMQB
Active
Description:  IC TXRX INVERT 5.5V 24CDIP
Manufacturer:  National Semiconductor
Datasheet:   54F544DMQB Datasheet
History Price: $6.40000
In Stock: 32300
54F544DMQB vs 54FCT245ATLB
Series
-
54FCT
Packaging
Bulk
Tube
Status
Active
Last Time Buy
Logic Type
Transceiver, Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.300", 7.62mm)
20-LCC
Supplier Device Package
24-CDIP
20-LCC (8.89x8.89)