Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Bits per Element
8
8
Output Type
3-State
Tri-State, Non-Inverted
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CFlatpack
24-CDIP (0.400", 10.16mm)
Supplier Device Package
20-CFlatPack
24-CERDIP