54F533FMQB
54F533FMQB
Active
Description:  FF/LATCH
Manufacturer:  National Semiconductor
Datasheet:   54F533FMQB Datasheet
History Price: $5.34000
In Stock: 15900
54F533FMQB vs 54FCT573ATLB
Series
54F
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State, Inverted
Tri-State
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
14ns @ 5V, 50pF
9.8ns
Current - Output High, Low
3mA, 20mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CFlatpack
20-LCC
Supplier Device Package
20-CFP
20-LCC (8.89x8.89)