Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 54F533FMQB
54F533FMQB
Active
Logic - Latches
Description:
FF/LATCH
Manufacturer:
National Semiconductor
Datasheet:
54F533FMQB Datasheet
History Price: $5.34000
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54F533FMQB vs 54FCT373CTLB
Part No
54F533FMQB
54FCT373CTLB
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
Renesas Electronics
Series
54F
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State, Inverted
Tri-State
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
14ns @ 5V, 50pF
8ns
Current - Output High, Low
3mA, 20mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CFlatpack
20-LCC
Supplier Device Package
20-CFP
20-LCC (8.89x8.89)