Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Rochester Electronics 54F373/BRA
54F373/BRA
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
54F373 - BUS DRIVER, F/FAST SERI
Manufacturer:
Rochester Electronics
Datasheet:
54F373/BRA Datasheet
History Price: $187.20000
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54F373/BRA vs 54FCT245CTLB
Part No
54F373/BRA
54FCT245CTLB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
Renesas Electronics
Series
-
54FCT
Packaging
Bulk
Tube
Status
Active
Last Time Buy
Logic Type
-
Transceiver, Non-Inverting
Number of Elements
-
1
Number of Bits per Element
-
8
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
12mA, 48mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-LCC
Supplier Device Package
-
20-LCC (8.89x8.89)