54F365FMQB
54F365FMQB
Obsolete
Description:  HEX BUFFER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   54F365FMQB Datasheet
History Price: $4.64000
In Stock: 45700
54F365FMQB vs 54FCT16245CTEB
Series
54F
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
6
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
48-CFlatPack
Supplier Device Package
16-CFlatPack
48-CerPack