54F32FMQB
54F32FMQB
Obsolete
Description:  QUAD 2-INPUT OR GATE
Manufacturer:  National Semiconductor
Datasheet:   54F32FMQB Datasheet
History Price: $3.52000
In Stock: 21600
54F32FMQB vs 54F10FMQB
Series
54F
54F
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
OR Gate
NAND Gate
Number of Circuits
4
3
Number of Inputs
2
3
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
15.5 mA
7.7 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
14-CFP
Package / Case
14-CFlatpack
14-CFlatPack