54F244LM
54F244LM
Active
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F244LM Datasheet
History Price: $5.08000
In Stock: 14600
54F244LM vs 54FCT245ATLB
Series
54F
54FCT
Packaging
Bulk
Tube
Status
Active
Last Time Buy
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
20-LCC
Supplier Device Package
20-LCCC (8.89x8.89)
20-LCC (8.89x8.89)