54F240LMQB
54F240LMQB
Active
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F240LMQB Datasheet
History Price: $5.28000
In Stock: 28000
54F240LMQB vs 54FCT244ATLB
Series
54F
-
Packaging
Bulk
Tube
Status
Active
Last Time Buy
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
20-LCC
Supplier Device Package
20-LCCC (8.89x8.89)
20-LCC (8.89x8.89)