54F240DM
54F240DM
Active
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F240DM Datasheet
History Price: $3.72000
In Stock: 15800
54F240DM vs 54FCT240TLB
Series
54F
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Inverting
Buffer, Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
20-LCC
Supplier Device Package
20-CERDIP
20-LCC (8.89x8.89)