☰
54F189DC
54F189DC
Active
Description:  STANDARD SRAM, 16X4, 27NS
Manufacturer:  National Semiconductor
Datasheet:   54F189DC Datasheet
History Price: $5.99000
In Stock: 28240
54F189DC vs 54F189LLQB
Category
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
RAM
RAM
Technology
RAM
RAM
Memory Size
64bit
64bit
Memory Organization
16 x 4
16 x 4
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
15.5ns
37.5ns
Access Time
8.5 ns
32 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
16-CDIP
20-LCCC (8.89x8.89)