54F175LM
54F175LM
Active
Description:  F/FAST SERIES, 1 FUNC, POSITIVE
Manufacturer:  National Semiconductor
Datasheet:   54F175LM Datasheet
History Price: $5.52000
In Stock: 35800
54F175LM vs 54FCT374CTLB
Series
54F
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Tri-State
Number of Elements
1
1
Number of Bits per Element
4
8
Clock Frequency
80 MHz
-
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
6.2ns @ 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
34 mA
1 mA
Input Capacitance
-
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
20-LCC (8.89x8.89)
Package / Case
20-CLCC
20-LCC