Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Rochester Electronics 54F175/B2A
54F175/B2A
Active
Logic - Flip Flops
Description:
54F175 - D FLIP-FLOP, F/FAST SER
Manufacturer:
Rochester Electronics
Datasheet:
54F175/B2A Datasheet
History Price: $80.08000
In Stock: 30300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54F175/B2A vs 54F175DM
Part No
54F175/B2A
54F175DM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
80 MHz
Max Propagation Delay @ V, Max CL
-
10.5ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
1mA, 20mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
34 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-CDIP
Package / Case
-
16-CDIP (0.300", 7.62mm)