54F174LMQB
54F174LMQB
Active
Description:  D FLIP-FLOP, F/FAST SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54F174LMQB Datasheet
History Price: $8.27000
In Stock: 49200
54F174LMQB vs 54F378DM
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Non-Inverted
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
6
6
Clock Frequency
70 MHz
70 MHz
Max Propagation Delay @ V, Max CL
12ns @ 5V, 50pF
10.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
45 mA
45 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
16-CDIP
Package / Case
20-CLCC
16-CDIP (0.300", 7.62mm)