54F174/BEA
54F174/BEA
Active
Description:  DUAL MARKED (M38510/34107BEA)
Manufacturer:  Rochester Electronics
Datasheet:   54F174/BEA Datasheet
History Price: $71.16000
In Stock: 37000
54F174/BEA vs 54FCT574CTLB
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Standard
Type
-
D-Type
Output Type
-
Tri-State
Number of Elements
-
1
Number of Bits per Element
-
8
Clock Frequency
-
-
Max Propagation Delay @ V, Max CL
-
6.2ns @ 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
15mA, 48mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
1 mA
Input Capacitance
-
10 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCC (8.89x8.89)
Package / Case
-
20-LCC