Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Rochester Electronics 54F174/BEA
54F174/BEA
Active
Logic - Flip Flops
Description:
DUAL MARKED (M38510/34107BEA)
Manufacturer:
Rochester Electronics
Datasheet:
54F174/BEA Datasheet
History Price: $71.16000
In Stock: 37000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54F174/BEA vs 54F378DM
Part No
54F174/BEA
54F378DM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
-
Standard
Type
-
D-Type
Output Type
-
Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
6
Clock Frequency
-
70 MHz
Max Propagation Delay @ V, Max CL
-
10.5ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
45 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-CDIP
Package / Case
-
16-CDIP (0.300", 7.62mm)