54F13LMQB
54F13LMQB
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54F13LMQB Datasheet
History Price: Active
In Stock: 29500
54F13LMQB vs 54F32FMQB
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
NAND Gate
OR Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
10 mA
15.5 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
1.05V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
22ns @ 5V, 50pF
7.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
14-CFP
Package / Case
20-CLCC
14-CFlatpack