54F109DC
54F109DC
Active
Description:  J-K FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   54F109DC Datasheet
History Price: $0.81000
In Stock: 43700
54F109DC vs 54FCT374ATDB
Series
F109
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Tri-State
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
70 MHz
-
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
7.2ns @ 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
17 mA
1 mA
Input Capacitance
-
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-CDIP
20-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
20-CDIP (0.300", 7.62mm)