54F02DC
54F02DC
Active
Description:  NOR GATE, F/FAST SERIES, 4 FUNC,
Manufacturer:  Rochester Electronics
Datasheet:   54F02DC Datasheet
History Price: $65.67000
In Stock: 13000
54F02DC vs 54F14/B2A
Part No
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Inverter
Number of Circuits
-
6
Number of Inputs
-
6
Features
-
Schmitt Trigger
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.5V
Input Logic Level - High
-
2.5V
Max Propagation Delay @ V, Max CL
-
13ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC