Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54F02DC
54F02DC
Active
Logic - Gates and Inverters
Description:
NOR GATE, F/FAST SERIES, 4 FUNC,
Manufacturer:
Rochester Electronics
Datasheet:
54F02DC Datasheet
History Price: $65.67000
In Stock: 13000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54F02DC vs 54F132LMQB
Part No
54F02DC
54F132LMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Schmitt Trigger
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
18 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
1.1V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
16ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC