54F00LMQB
54F00LMQB
Active
Description:  QUAD 2-INPUT NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54F00LMQB Datasheet
History Price: $3.87000
In Stock: 31900
54F00LMQB vs 54F13DMQB
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
10.2 mA
10 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
1.05V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
22ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
14-CERDIP
Package / Case
20-CLCC
14-CDIP (0.300", 7.62mm)