54F00DM
54F00DM
Active
Description:  NAND GATE, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F00DM Datasheet
History Price: Active
In Stock: 19700
54F00DM vs 54F10LMQB
Part No
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
3
Number of Inputs
-
3
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
7.7 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
7ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC