54ALS374J/883
54ALS374J/883
Active
Description:  D FLIP-FLOP, TTL
Manufacturer:  National Semiconductor
History Price: $4.32000
In Stock: 400
54ALS374J/883 vs 54ACT175WRQMLV
Series
-
54ACT
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
95 MHz
Max Propagation Delay @ V, Max CL
-
12.5ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
24mA, 24mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
160 μA
Input Capacitance
-
4.5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
16-CFP
Package / Case
-
16-CFlatpack