54ALS374E/883
54ALS374E/883
Active
Description:  D FLIP-FLOP, TTL
Manufacturer:  National Semiconductor
History Price: $5.31000
In Stock: 19300
54ALS374E/883 vs 54AC378DMQB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Standard
Type
-
D-Type
Output Type
-
Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
6
Clock Frequency
-
95 MHz
Max Propagation Delay @ V, Max CL
-
9ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
24mA, 24mA
Voltage - Supply
-
2V ~ 6V
Current - Quiescent (Iq)
-
80 μA
Input Capacitance
-
4.5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-CDIP
Package / Case
-
16-CDIP (0.300", 7.62mm)