54ALS02W/883
54ALS02W/883
Active
Description:  NOR GATE, TTL
Manufacturer:  National Semiconductor
History Price: $1.48000
In Stock: 16600
54ALS02W/883 vs 54ACTQ04W-QMLV
Series
-
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Inverter
Number of Circuits
-
6
Number of Inputs
-
1
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
40 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
9.5ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFP
Package / Case
-
14-CFlatPack