54ACTQ541W-QMLV
54ACTQ541W-QMLV
Active
Description:  IC BUFFER NON-INVERT 5.5V 20CFP
Manufacturer:  National Semiconductor
History Price: $294.59000
In Stock: 17000
54ACTQ541W-QMLV vs 54ACTQ244ERQMLV
Series
54ACTQ
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CFlatpack
20-CLCC
Supplier Device Package
20-CFP
20-LCCC (8.89x8.89)