Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54ACTQ374WRQMLV
54ACTQ374WRQMLV
Active
Logic - Flip Flops
Description:
54ACTQ374 - BUS DRIVER, ACT SERI
Manufacturer:
National Semiconductor
Datasheet:
54ACTQ374WRQMLV Datasheet
History Price: $298.21000
In Stock: 20500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54ACTQ374WRQMLV vs 54ACTQ273ERQMLV
Part No
54ACTQ374WRQMLV
54ACTQ273ERQMLV
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54ACTQ
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
95 MHz
85 MHz
Max Propagation Delay @ V, Max CL
11.5ns @ 5V, 50pF
10ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
80 μA
80 μA
Input Capacitance
4.5 pF
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-CFP
20-LCCC (8.89x8.89)
Package / Case
20-CFlatpack
20-CLCC