54ACTQ374ERQMLV
54ACTQ374ERQMLV
Active
Description:  54ACTQ374 - BUS DRIVER, ACT SERI
Manufacturer:  National Semiconductor
History Price: $310.62000
In Stock: 39400
54ACTQ374ERQMLV vs 54ACTQ374WRQMLV
Series
54ACTQ
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
95 MHz
95 MHz
Max Propagation Delay @ V, Max CL
11.5ns @ 5V, 50pF
11.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
80 μA
80 μA
Input Capacitance
4.5 pF
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
20-CFP
Package / Case
20-CLCC
20-CFlatpack