54ACTQ32WRQMLV
54ACTQ32WRQMLV
Active
Description:  54ACTQ32 - OR GATE, ACT SERIES,
Manufacturer:  National Semiconductor
History Price: $301.59000
In Stock: 23300
54ACTQ32WRQMLV vs 54ACTQ04E-QMLV
Series
54ACTQ
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
OR Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
1.6 mA
40 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2.2V
2V
Max Propagation Delay @ V, Max CL
7.5ns @ 4.5V, 50pF
9.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
20-LCCC (8.89x8.89)
Package / Case
14-CFlatPack
20-CLCC