54ACTQ32WRQMLV
54ACTQ32WRQMLV
Active
Description:  54ACTQ32 - OR GATE, ACT SERIES,
Manufacturer:  National Semiconductor
History Price: $301.59000
In Stock: 23300
54ACTQ32WRQMLV vs 54AC08/BCA
Series
54ACTQ
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
OR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
1.6 mA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2.2V
-
Max Propagation Delay @ V, Max CL
7.5ns @ 4.5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-